Capital Lighting, Inc. 1-1051-8-122 Island/Pool Table-4 Light + 606687

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 60.00 Length 60.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Gold Dust Product Name: Eight Light Transitional Kitchen Island/Billiard Light UPC: 822920229176 Category: Island Light Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 60.00 Length 60.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Gold Dust Product Name: Eight Light Transitional Kitchen Island/Billiard Light UPC: 822920229176 Category: Island Light Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-1051-8-122 Island/Pool Table-4 Light + - 606687 - Capital Lighting, Inc.
Columbus, OH, USA
1-1051-8-122 Island/Pool Table-4 Light +
606687
1-1051-8-122 Island/Pool Table-4 Light + 606687
PRODUCT DETAILS / SPECS Width/Dia: 13.63 Height: 60.00 Length 60.00 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Gold Dust Product Name: Eight Light Transitional Kitchen Island/Billiard Light UPC: 822920229176 Category: Island Light Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 13.63
Height: 60.00
Length 60.00
Bulb
Type: G-9
Qty: 8
Wattage: 60
Finish: Gold Dust
Product Name: Eight Light Transitional Kitchen Island/Billiard Light
UPC: 822920229176
Category: Island Light
Glass: Clear Crystals
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606687
Product Name 1-1051-8-122 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details