Capital Lighting, Inc. 6410-3-86 Mid. Chandeliers-Glass Down 606677

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6410-3-86 Mid. Chandeliers-Glass Down - 606677 - Capital Lighting, Inc.
Columbus, OH, USA
6410-3-86 Mid. Chandeliers-Glass Down
606677
6410-3-86 Mid. Chandeliers-Glass Down 606677
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606677
Product Name 6410-3-86 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details