Capital Lighting, Inc. 6806-3-70 Foyer/Hall Lanterns-Glass w/Frame 606667

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6806-3-70 Foyer/Hall Lanterns-Glass w/Frame - 606667 - Capital Lighting, Inc.
Columbus, OH, USA
6806-3-70 Foyer/Hall Lanterns-Glass w/Frame
606667
6806-3-70 Foyer/Hall Lanterns-Glass w/Frame 606667
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Persian White
Product Name: Three Light Entry Light
Category: Entry
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606667
Product Name 6806-3-70 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details