Capital Lighting, Inc. 6806-6-70 Foyer/Hall Lanterns-Glass w/Frame 606666

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 37.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 37.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6806-6-70 Foyer/Hall Lanterns-Glass w/Frame - 606666 - Capital Lighting, Inc.
Columbus, OH, USA
6806-6-70 Foyer/Hall Lanterns-Glass w/Frame
606666
6806-6-70 Foyer/Hall Lanterns-Glass w/Frame 606666
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 37.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 37.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Persian White
Product Name: Six Light Entry Light
Category: Entry
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606666
Product Name 6806-6-70 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details