Capital Lighting, Inc. 6806-4-70 Foyer/Hall Lanterns-Glass w/Frame 606664

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6806-4-70 Foyer/Hall Lanterns-Glass w/Frame - 606664 - Capital Lighting, Inc.
Columbus, OH, USA
6806-4-70 Foyer/Hall Lanterns-Glass w/Frame
606664
6806-4-70 Foyer/Hall Lanterns-Glass w/Frame 606664
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 26.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Persian White
Product Name: Four Light Entry Light
Category: Entry
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606664
Product Name 6806-4-70 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details