Capital Lighting, Inc. 6906-4-70 Foyer/Hall Lanterns-Glass w/Frame 606662

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6906-4-70 Foyer/Hall Lanterns-Glass w/Frame - 606662 - Capital Lighting, Inc.
Columbus, OH, USA
6906-4-70 Foyer/Hall Lanterns-Glass w/Frame
606662
6906-4-70 Foyer/Hall Lanterns-Glass w/Frame 606662
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Entry Light Category: Entry Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 29.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Persian White
Product Name: Four Light Entry Light
Category: Entry
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606662
Product Name 6906-4-70 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details