Capital Lighting, Inc. 6837-4-70 Foyer/Hall Lanterns-Open Frame 606661

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6837-4-70 Foyer/Hall Lanterns-Open Frame - 606661 - Capital Lighting, Inc.
Columbus, OH, USA
6837-4-70 Foyer/Hall Lanterns-Open Frame
606661
6837-4-70 Foyer/Hall Lanterns-Open Frame 606661
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Persian White
Product Name: Four Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606661
Product Name 6837-4-70 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details