Capital Lighting, Inc. 6837-9-70 Foyer/Hall Lanterns-Glass w/Frame 606660

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Persian White Product Name: Nine Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Persian White Product Name: Nine Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6837-9-70 Foyer/Hall Lanterns-Glass w/Frame - 606660 - Capital Lighting, Inc.
Columbus, OH, USA
6837-9-70 Foyer/Hall Lanterns-Glass w/Frame
606660
6837-9-70 Foyer/Hall Lanterns-Glass w/Frame 606660
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 41.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Persian White Product Name: Nine Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Persian White
Product Name: Nine Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606660
Product Name 6837-9-70 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details