Capital Lighting, Inc. 86808-1-14 Sconces-Single Glass 606655

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
86808-1-14 Sconces-Single Glass - 606655 - Capital Lighting, Inc.
Columbus, OH, USA
86808-1-14 Sconces-Single Glass
606655
86808-1-14 Sconces-Single Glass 606655
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 3.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606655
Product Name 86808-1-14 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details