Capital Lighting, Inc. 6590-3-65 Island/Pool Table-Drum Shades 606646

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Island Category: Island Light Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Island Category: Island Light Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6590-3-65 Island/Pool Table-Drum Shades - 606646 - Capital Lighting, Inc.
Columbus, OH, USA
6590-3-65 Island/Pool Table-Drum Shades
606646
6590-3-65 Island/Pool Table-Drum Shades 606646
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Island Category: Island Light Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 24.50
Length 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Island
Category: Island Light
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606646
Product Name 6590-3-65 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details