PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: White
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 606645 |
| Product Name | 659-14-86 Flush Mounts-Drum Shades |
| Application | Residential |