Capital Lighting, Inc. 6584-6-86 Island/Pool Table-4 Light + 606644

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oiled Bronze Product Name: Six Light Island Light Category: Island Light Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oiled Bronze Product Name: Six Light Island Light Category: Island Light Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6584-6-86 Island/Pool Table-4 Light + - 606644 - Capital Lighting, Inc.
Columbus, OH, USA
6584-6-86 Island/Pool Table-4 Light +
606644
6584-6-86 Island/Pool Table-4 Light + 606644
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oiled Bronze Product Name: Six Light Island Light Category: Island Light Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oiled Bronze
Product Name: Six Light Island Light
Category: Island Light
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606644
Product Name 6584-6-86 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details