Capital Lighting, Inc. 7200-9-86 Exterior -Wall Mount 606636

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7200-9-86 Exterior -Wall Mount - 606636 - Capital Lighting, Inc.
Columbus, OH, USA
7200-9-86 Exterior -Wall Mount
606636
7200-9-86 Exterior -Wall Mount 606636
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Satin Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Lantern
Category: Outdoor
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606636
Product Name 7200-9-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details