Capital Lighting, Inc. 764-8-95 Exterior -Wall Mount 606629

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 9.25 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 9.25 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
764-8-95 Exterior -Wall Mount - 606629 - Capital Lighting, Inc.
Columbus, OH, USA
764-8-95 Exterior -Wall Mount
606629
764-8-95 Exterior -Wall Mount 606629
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 9.25 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.50
Extension: 9.25
Bulb
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Lantern
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606629
Product Name 764-8-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details