Capital Lighting, Inc. 765-8-95 Exterior -Hanging 606624

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.25 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.25 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
765-8-95 Exterior -Hanging - 606624 - Capital Lighting, Inc.
Columbus, OH, USA
765-8-95 Exterior -Hanging
606624
765-8-95 Exterior -Hanging 606624
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.25 Bulb Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.25
Bulb
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Pendant
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606624
Product Name 765-8-95 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details