Capital Lighting, Inc. 8006-4-70 Pendants-Drum Shade 606623

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Pendant Category: Pendant Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Pendant Category: Pendant Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8006-4-70 Pendants-Drum Shade - 606623 - Capital Lighting, Inc.
Columbus, OH, USA
8006-4-70 Pendants-Drum Shade
606623
8006-4-70 Pendants-Drum Shade 606623
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Pendant Category: Pendant Glass: Clear Seeded Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 27.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Persian White
Product Name: Four Light Pendant
Category: Pendant
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606623
Product Name 8006-4-70 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details