Capital Lighting, Inc. 764-6-95 Exterior -Wall Mount 606608

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
764-6-95 Exterior -Wall Mount - 606608 - Capital Lighting, Inc.
Columbus, OH, USA
764-6-95 Exterior -Wall Mount
606608
764-6-95 Exterior -Wall Mount 606608
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Lantern
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606608
Product Name 764-6-95 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details