Capital Lighting, Inc. 7510-9-86 Exterior -Wall Mount 606604

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7510-9-86 Exterior -Wall Mount - 606604 - Capital Lighting, Inc.
Columbus, OH, USA
7510-9-86 Exterior -Wall Mount
606604
7510-9-86 Exterior -Wall Mount 606604
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 11 Bulb Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Lantern Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 14.00
Extension: 11
Bulb
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Lantern
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606604
Product Name 7510-9-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details