Capital Lighting, Inc. 761-16 Exterior -Wall Mount 606600

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.75 Extension: 27 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.75 Extension: 27 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
761-16 Exterior -Wall Mount - 606600 - Capital Lighting, Inc.
Columbus, OH, USA
761-16 Exterior -Wall Mount
606600
761-16 Exterior -Wall Mount 606600
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.75 Extension: 27 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 16.75
Extension: 27
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606600
Product Name 761-16 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details