Capital Lighting, Inc. 3290-2-65 Semi-Flush Mts.-Drum Shade 606497

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3290-2-65 Semi-Flush Mts.-Drum Shade - 606497 - Capital Lighting, Inc.
Columbus, OH, USA
3290-2-65 Semi-Flush Mts.-Drum Shade
606497
3290-2-65 Semi-Flush Mts.-Drum Shade 606497
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606497
Product Name 3290-2-65 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details