Capital Lighting, Inc. 5084-2-86 Bathroom Fixtures-Two Lights 606491

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5084-2-86 Bathroom Fixtures-Two Lights - 606491 - Capital Lighting, Inc.
Columbus, OH, USA
5084-2-86 Bathroom Fixtures-Two Lights
606491
5084-2-86 Bathroom Fixtures-Two Lights 606491
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606491
Product Name 5084-2-86 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details