Capital Lighting, Inc. 6090-9-65 Mid. Chandeliers-Drum Shades 606488

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6090-9-65 Mid. Chandeliers-Drum Shades - 606488 - Capital Lighting, Inc.
Columbus, OH, USA
6090-9-65 Mid. Chandeliers-Drum Shades
606488
6090-9-65 Mid. Chandeliers-Drum Shades 606488
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606488
Product Name 6090-9-65 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details