Capital Lighting, Inc. 6084-6-65 Mid. Chandeliers-Glass Up 606487

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6084-6-65 Mid. Chandeliers-Glass Up - 606487 - Capital Lighting, Inc.
Columbus, OH, USA
6084-6-65 Mid. Chandeliers-Glass Up
606487
6084-6-65 Mid. Chandeliers-Glass Up 606487
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Product Name: Six Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606487
Product Name 6084-6-65 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details