Capital Lighting, Inc. 6084-8-65 Mid. Chandeliers-Glass Up 606486

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 18.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel Product Name: Eight Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 18.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel Product Name: Eight Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6084-8-65 Mid. Chandeliers-Glass Up - 606486 - Capital Lighting, Inc.
Columbus, OH, USA
6084-8-65 Mid. Chandeliers-Glass Up
606486
6084-8-65 Mid. Chandeliers-Glass Up 606486
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 18.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel Product Name: Eight Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 18.75
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Satin Nickel
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606486
Product Name 6084-8-65 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details