Capital Lighting, Inc. 6090-5-86 Mid. Chandeliers-Drum Shades 606485

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6090-5-86 Mid. Chandeliers-Drum Shades - 606485 - Capital Lighting, Inc.
Columbus, OH, USA
6090-5-86 Mid. Chandeliers-Drum Shades
606485
6090-5-86 Mid. Chandeliers-Drum Shades 606485
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Oiled Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Oiled Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606485
Product Name 6090-5-86 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details