Capital Lighting, Inc. 6084-8-86 Mid. Chandeliers-Glass Up 606483

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 18.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 18.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6084-8-86 Mid. Chandeliers-Glass Up - 606483 - Capital Lighting, Inc.
Columbus, OH, USA
6084-8-86 Mid. Chandeliers-Glass Up
606483
6084-8-86 Mid. Chandeliers-Glass Up 606483
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 18.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Oiled Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 18.75
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Oiled Bronze
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606483
Product Name 6084-8-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details