PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 606480 |
| Product Name | 6090-3-86 Mid. Chandeliers-Drum Shades |
| Application | Residential |