Capital Lighting, Inc. 5090-4-86 Bathroom Fixtures-Four Lights 606471

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5090-4-86 Bathroom Fixtures-Four Lights - 606471 - Capital Lighting, Inc.
Columbus, OH, USA
5090-4-86 Bathroom Fixtures-Four Lights
606471
5090-4-86 Bathroom Fixtures-Four Lights 606471
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606471
Product Name 5090-4-86 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details