Capital Lighting, Inc. 5237-2-70 Sconces-Double Candle 606462

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Persian White Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Persian White Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5237-2-70 Sconces-Double Candle - 606462 - Capital Lighting, Inc.
Columbus, OH, USA
5237-2-70 Sconces-Double Candle
606462
5237-2-70 Sconces-Double Candle 606462
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Persian White Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.75
Extension: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Persian White
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606462
Product Name 5237-2-70 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details