Capital Lighting, Inc. 5126-3-58 Bathroom Fixtures-Three Lights 606461

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5126-3-58 Bathroom Fixtures-Three Lights - 606461 - Capital Lighting, Inc.
Columbus, OH, USA
5126-3-58 Bathroom Fixtures-Three Lights
606461
5126-3-58 Bathroom Fixtures-Three Lights 606461
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 10.25
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mystic Silver
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606461
Product Name 5126-3-58 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details