Capital Lighting, Inc. 5173-4-86 Bathroom Fixtures-Four Lights 606460

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5173-4-86 Bathroom Fixtures-Four Lights - 606460 - Capital Lighting, Inc.
Columbus, OH, USA
5173-4-86 Bathroom Fixtures-Four Lights
606460
5173-4-86 Bathroom Fixtures-Four Lights 606460
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oiled Bronze Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oiled Bronze
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606460
Product Name 5173-4-86 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details