Capital Lighting, Inc. 6084-12-86 Mid. Chandeliers-Glass Up 606455

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oiled Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oiled Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6084-12-86 Mid. Chandeliers-Glass Up - 606455 - Capital Lighting, Inc.
Columbus, OH, USA
6084-12-86 Mid. Chandeliers-Glass Up
606455
6084-12-86 Mid. Chandeliers-Glass Up 606455
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Oiled Bronze Product Name: 12 Light Chandelier Category: Chandelier Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 29.75
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Oiled Bronze
Product Name: 12 Light Chandelier
Category: Chandelier
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606455
Product Name 6084-12-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details