Capital Lighting, Inc. 6037-4-70 Mini Chandeliers-Candle 606453

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6037-4-70 Mini Chandeliers-Candle - 606453 - Capital Lighting, Inc.
Columbus, OH, USA
6037-4-70 Mini Chandeliers-Candle
606453
6037-4-70 Mini Chandeliers-Candle 606453
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Persian White Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Persian White
Product Name: Four Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606453
Product Name 6037-4-70 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details