PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 29.75
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Satin Nickel
Product Name: 12 Light Chandelier
Category: Chandelier
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 606452 |
| Product Name | 6084-12-65 Mid. Chandeliers-Glass Up |
| Application | Residential |