Capital Lighting, Inc. 5094-2-895 Bathroom Fixtures-Two Lights 606449

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 9.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 9.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-2-895 Bathroom Fixtures-Two Lights - 606449 - Capital Lighting, Inc.
Columbus, OH, USA
5094-2-895 Bathroom Fixtures-Two Lights
606449
5094-2-895 Bathroom Fixtures-Two Lights 606449
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.25 Extension: 9.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.25
Extension: 9.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Old World
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606449
Product Name 5094-2-895 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details