Capital Lighting, Inc. 5094-3-865 Bathroom Fixtures-Three Lights 606446

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 9.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 9.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-3-865 Bathroom Fixtures-Three Lights - 606446 - Capital Lighting, Inc.
Columbus, OH, USA
5094-3-865 Bathroom Fixtures-Three Lights
606446
5094-3-865 Bathroom Fixtures-Three Lights 606446
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 9.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.25
Extension: 9.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606446
Product Name 5094-3-865 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details