Capital Lighting, Inc. 5403-2-65 Bathroom Fixtures-Two Lights 606415

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5403-2-65 Bathroom Fixtures-Two Lights - 606415 - Capital Lighting, Inc.
Columbus, OH, USA
5403-2-65 Bathroom Fixtures-Two Lights
606415
5403-2-65 Bathroom Fixtures-Two Lights 606415
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606415
Product Name 5403-2-65 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details