Capital Lighting, Inc. 5402-2-186 Sconces-Double Glass 606410

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5402-2-186 Sconces-Double Glass - 606410 - Capital Lighting, Inc.
Columbus, OH, USA
5402-2-186 Sconces-Double Glass
606410
5402-2-186 Sconces-Double Glass 606410
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606410
Product Name 5402-2-186 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details