Capital Lighting, Inc. 5473-2-86 Bathroom Fixtures-Two Lights 606403

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5473-2-86 Bathroom Fixtures-Two Lights - 606403 - Capital Lighting, Inc.
Columbus, OH, USA
5473-2-86 Bathroom Fixtures-Two Lights
606403
5473-2-86 Bathroom Fixtures-Two Lights 606403
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 9.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606403
Product Name 5473-2-86 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details