Capital Lighting, Inc. 5484-1-86 Sconces-Single Glass 606402

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5484-1-86 Sconces-Single Glass - 606402 - Capital Lighting, Inc.
Columbus, OH, USA
5484-1-86 Sconces-Single Glass
606402
5484-1-86 Sconces-Single Glass 606402
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606402
Product Name 5484-1-86 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details