Capital Lighting, Inc. 1-250-6-307 Mid. Chandeliers-Drum Shades 606399

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Sparkle Product Name: Six Light Transitional Chandelier UPC: 822920229084 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Sparkle Product Name: Six Light Transitional Chandelier UPC: 822920229084 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-250-6-307 Mid. Chandeliers-Drum Shades - 606399 - Capital Lighting, Inc.
Columbus, OH, USA
1-250-6-307 Mid. Chandeliers-Drum Shades
606399
1-250-6-307 Mid. Chandeliers-Drum Shades 606399
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Sparkle Product Name: Six Light Transitional Chandelier UPC: 822920229084 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Sparkle
Product Name: Six Light Transitional Chandelier
UPC: 822920229084
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606399
Product Name 1-250-6-307 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details