Capital Lighting, Inc. 1-252-3-307 Island/Pool Table-Drum Shades 606397

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 76.00 Length 76.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Sparkle Product Name: Three Light Transitional Kitchen Island/Billiard Light UPC: 822920229091 Category: Island Light Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 76.00 Length 76.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Sparkle Product Name: Three Light Transitional Kitchen Island/Billiard Light UPC: 822920229091 Category: Island Light Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-252-3-307 Island/Pool Table-Drum Shades - 606397 - Capital Lighting, Inc.
Columbus, OH, USA
1-252-3-307 Island/Pool Table-Drum Shades
606397
1-252-3-307 Island/Pool Table-Drum Shades 606397
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 76.00 Length 76.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Sparkle Product Name: Three Light Transitional Kitchen Island/Billiard Light UPC: 822920229091 Category: Island Light Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 76.00
Length 76.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Sparkle
Product Name: Three Light Transitional Kitchen Island/Billiard Light
UPC: 822920229091
Category: Island Light
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606397
Product Name 1-252-3-307 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details