Capital Lighting, Inc. 1-509-4-128 Island/Pool Table-4 Light + 606391

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oxidized Silver Product Name: Four Light Oval Chandelier UPC: 822920229718 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oxidized Silver Product Name: Four Light Oval Chandelier UPC: 822920229718 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-509-4-128 Island/Pool Table-4 Light + - 606391 - Capital Lighting, Inc.
Columbus, OH, USA
1-509-4-128 Island/Pool Table-4 Light +
606391
1-509-4-128 Island/Pool Table-4 Light + 606391
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oxidized Silver Product Name: Four Light Oval Chandelier UPC: 822920229718 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oxidized Silver
Product Name: Four Light Oval Chandelier
UPC: 822920229718
Category: Island Light
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606391
Product Name 1-509-4-128 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details