Capital Lighting, Inc. 7-507-6-128 Pendants-Drum Shade 606367

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Silver Product Name: Six Light Pendant UPC: 822920229725 Category: Pendants Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Silver Product Name: Six Light Pendant UPC: 822920229725 Category: Pendants Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
7-507-6-128 Pendants-Drum Shade - 606367 - Capital Lighting, Inc.
Columbus, OH, USA
7-507-6-128 Pendants-Drum Shade
606367
7-507-6-128 Pendants-Drum Shade 606367
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Silver Product Name: Six Light Pendant UPC: 822920229725 Category: Pendants Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oxidized Silver
Product Name: Six Light Pendant
UPC: 822920229725
Category: Pendants
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606367
Product Name 7-507-6-128 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details