Capital Lighting, Inc. 8-257-3-307 Bathroom Fixtures-Three Lights 606362

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Silver Sparkle Product Name: Three Light Bath Bar UPC: 822920229138 Category: Bath Lights Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Silver Sparkle Product Name: Three Light Bath Bar UPC: 822920229138 Category: Bath Lights Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-257-3-307 Bathroom Fixtures-Three Lights - 606362 - Capital Lighting, Inc.
Columbus, OH, USA
8-257-3-307 Bathroom Fixtures-Three Lights
606362
8-257-3-307 Bathroom Fixtures-Three Lights 606362
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7.25 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Silver Sparkle Product Name: Three Light Bath Bar UPC: 822920229138 Category: Bath Lights Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 7.25
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Silver Sparkle
Product Name: Three Light Bath Bar
UPC: 822920229138
Category: Bath Lights
Glass: Pale Cream
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606362
Product Name 8-257-3-307 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details