Capital Lighting, Inc. 7-1075-4-59 Pendants-Drum Shade 606349

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Bronze Product Name: Four Light Pendant UPC: 822920229480 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Bronze Product Name: Four Light Pendant UPC: 822920229480 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
7-1075-4-59 Pendants-Drum Shade - 606349 - Capital Lighting, Inc.
Columbus, OH, USA
7-1075-4-59 Pendants-Drum Shade
606349
7-1075-4-59 Pendants-Drum Shade 606349
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Distressed Bronze Product Name: Four Light Pendant UPC: 822920229480 Category: Pendant Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Distressed Bronze
Product Name: Four Light Pendant
UPC: 822920229480
Category: Pendant
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606349
Product Name 7-1075-4-59 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details