Capital Lighting, Inc. 9-1054-1-122 Sconces-Other 606337

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Dust Product Name: One Light Sconce UPC: 822920229190 Category: Wall Sconce Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Dust Product Name: One Light Sconce UPC: 822920229190 Category: Wall Sconce Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
9-1054-1-122 Sconces-Other - 606337 - Capital Lighting, Inc.
Columbus, OH, USA
9-1054-1-122 Sconces-Other
606337
9-1054-1-122 Sconces-Other 606337
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Dust Product Name: One Light Sconce UPC: 822920229190 Category: Wall Sconce Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Dust
Product Name: One Light Sconce
UPC: 822920229190
Category: Wall Sconce
Glass: Clear Crystals
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606337
Product Name 9-1054-1-122 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details