Capital Lighting, Inc. 9-511-2-128 Sconces-Double Candle 606335

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 18.50 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxidized Silver Product Name: Two Light Sconce UPC: 822920229749 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 18.50 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxidized Silver Product Name: Two Light Sconce UPC: 822920229749 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-511-2-128 Sconces-Double Candle - 606335 - Capital Lighting, Inc.
Columbus, OH, USA
9-511-2-128 Sconces-Double Candle
606335
9-511-2-128 Sconces-Double Candle 606335
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 18.50 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oxidized Silver Product Name: Two Light Sconce UPC: 822920229749 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 18.50
Extension: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oxidized Silver
Product Name: Two Light Sconce
UPC: 822920229749
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606335
Product Name 9-511-2-128 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details