Capital Lighting, Inc. 9-1077-1-59 Sconces-Single Candle 606334

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed Bronze Product Name: One Light Sconce UPC: 822920229497 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed Bronze Product Name: One Light Sconce UPC: 822920229497 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
9-1077-1-59 Sconces-Single Candle - 606334 - Capital Lighting, Inc.
Columbus, OH, USA
9-1077-1-59 Sconces-Single Candle
606334
9-1077-1-59 Sconces-Single Candle 606334
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed Bronze Product Name: One Light Sconce UPC: 822920229497 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Distressed Bronze
Product Name: One Light Sconce
UPC: 822920229497
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606334
Product Name 9-1077-1-59 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details