Capital Lighting, Inc. 9-256-1-307 Sconces-Single Candle 606331

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.25 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Sparkle Product Name: One Light Sconce UPC: 822920229114 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.25 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Sparkle Product Name: One Light Sconce UPC: 822920229114 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
9-256-1-307 Sconces-Single Candle - 606331 - Capital Lighting, Inc.
Columbus, OH, USA
9-256-1-307 Sconces-Single Candle
606331
9-256-1-307 Sconces-Single Candle 606331
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.25 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Sparkle Product Name: One Light Sconce UPC: 822920229114 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.25
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Sparkle
Product Name: One Light Sconce
UPC: 822920229114
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606331
Product Name 9-256-1-307 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details